DIODES Incorporated Crystals FL2500167

Description
25.000625MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25.000625MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 31-FL2500167TR-ND - DigiKey
Thief River Falls, MN, United States
25.000625MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

25.000625MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 31-FL2500167DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 25.000625MHZ 18PF SMD

CRYSTAL 25.000625MHZ 18PF SMD

Buy Now Datasheet
Crystals - 31-FL2500167CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 25.000625MHZ 18PF SMD

CRYSTAL 25.000625MHZ 18PF SMD

Buy Now Datasheet
Crystals FL2500167
CRYSTAL 25.000625MHZ 18PF SMD

CRYSTAL 25.000625MHZ 18PF SMD

Supplier's Site Datasheet
Crystals FL2500167
CRYSTAL 25.000625MHZ 18PF SMD

CRYSTAL 25.000625MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 31-FL2500167TR-ND FL2500167 FL2500167
Product Name Crystals Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency Stability 20 ppm 20 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-12-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-12.000-8-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details