DIODES Incorporated Crystals FL2500157

Description
25MHz ±20ppm Crystal 20pF 30 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±20ppm Crystal 20pF 30 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL2500157-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 20pF 30 Ohms 4-SMD, No Lead

25MHz ±20ppm Crystal 20pF 30 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL2500157
CRYSTAL 25.0000MHZ 20PF SMD

CRYSTAL 25.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FL2500157-ND FL2500157
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 20 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-S-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
2 Pin Crystal CAA - CAA-20.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 20 MHz
Load Capacitance 18 pF
View Details
Crystal Units - 1735828 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
Frequency Stability 20 ppm
View Details