Win Source Part Number: 1220257-FL2500133
Category: Crystals, Oscillators, Resonators>Crystals
Series: SaRonix-eCera™ FL
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 25 MHz
ESR (Equivalent Series Resistance): 40 Ohms
Frequency Stability: ±20ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: Diodes Incorporated
Other Names: FL2500133DKR,FL25001
25MHz ±20ppm Crystal 18pF 40 Ohms 4-SMD, No Lead
25MHz ±20ppm Crystal 18pF 40 Ohms 4-SMD, No Lead
25MHz ±20ppm Crystal 18pF 40 Ohms 4-SMD, No Lead
CRYSTAL, 25MHZ, 18PF, SMD, 3.2MM X 2.5MM
CRYSTAL 25.0000MHZ 18PF SMD
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Oscillators | Crystals | Crystals | Crystals |
| Product Number | 1220257-FL2500133 | FL2500133TR-ND | 28AK9682 | FL2500133 |
| Product Name | Crystals, Oscillators, Resonators - Crystals | Crystals | Crystal, 25Mhz, 18Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. | Crystals |
| Oscillator Type | MHz Crystal | |||
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead | Surface Mount | Surface Mount; Surface Mount |
| Frequency | 25 MHz | 25 MHz | ||
| Frequency Stability | 20 ppm | 20 ppm | 20 ppm |