DIODES Incorporated Crystals FL2500133-W

Description
CRYSTAL CERAMIC SEAM3225 T&R 3K
Request a Quote Datasheet
Description
CRYSTAL CERAMIC SEAM3225 T&R 3K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 31-FL2500133-WTR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL CERAMIC SEAM3225 T&R 3K

CRYSTAL CERAMIC SEAM3225 T&R 3K

Buy Now Datasheet
Crystals - 31-FL2500133-WCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL CERAMIC SEAM3225 T&R 3K

CRYSTAL CERAMIC SEAM3225 T&R 3K

Buy Now Datasheet
Crystals - 31-FL2500133-WDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL CERAMIC SEAM3225 T&R 3K

CRYSTAL CERAMIC SEAM3225 T&R 3K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 31-FL2500133-WTR-ND
Product Name Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-30BQ-ADS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-25.000-20-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CM7VT1ALOWESR32.768KHZ9PF20TBQATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details