Win Source Part Number: 1382087-FL2500123Z
Category: Crystals, Oscillators, Resonators>Crystals
Series: SaRonix-eCera™ FL
Type: MHz Crystal
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 3,000 pcs
Frequency: 25 MHz
ESR (Equivalent Series Resistance): 50 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: Diodes Incorporated
Base Product Number: FL2500123
Moisture Sensitivity Level (MSL): 1 (Unlimited)
25MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead
25MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead
25MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead
CRYSTAL 25.0000MHZ 20PF SMD
CRYSTAL, 25MHZ, 20PF, SMD, 3.2MM X 2.5MM
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Oscillators | Crystals | Crystals | Crystals | Crystals |
| Product Number | 1382087-FL2500123Z | FL2500123ZDKR-ND | FL2500123Z | FL2500123Z | 28AK9681 |
| Product Name | Crystals, Oscillators, Resonators - Crystals | Crystals | Crystals | Crystals | Crystal, 25Mhz, 20Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. |
| Oscillator Type | MHz Crystal | ||||
| Package / Form Factor | 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount |
| Frequency | 25 MHz | 25 MHz | 25 MHz | ||
| Frequency Stability | 50 ppm | 50 ppm | 50 ppm |