DIODES Incorporated Crystals, Oscillators, Resonators - Crystals FL2500120

Description
Win Source Part Number: 1378425-FL2500120 Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 50 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: SaRonix-eCera™ FL Package: Tape & Reel Product Status: Active Frequency: 25 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0060 ESR (Equivalent Series Resistance): 60 Ohms Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.031" (0.78mm) REACH Status: REACH Unaffected ECCN: EAR99 Frequency Stability: ±20ppm Frequency Tolerance: ±10ppm Load Capacitance: 12pF Operating Mode: Fundamental
Request a Quote Datasheet
Description
Win Source Part Number: 1378425-FL2500120 Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 50 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: SaRonix-eCera™ FL Package: Tape & Reel Product Status: Active Frequency: 25 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0060 ESR (Equivalent Series Resistance): 60 Ohms Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.031" (0.78mm) REACH Status: REACH Unaffected ECCN: EAR99 Frequency Stability: ±20ppm Frequency Tolerance: ±10ppm Load Capacitance: 12pF Operating Mode: Fundamental
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1378425-FL2500120 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1378425-FL2500120
Crystals, Oscillators, Resonators - Crystals 1378425-FL2500120
Win Source Part Number: 1378425-FL2500120 Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 50 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: SaRonix-eCera™ FL Package: Tape & Reel Product Status: Active Frequency: 25 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0060 ESR (Equivalent Series Resistance): 60 Ohms Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.031" (0.78mm) REACH Status: REACH Unaffected ECCN: EAR99 Frequency Stability: ±20ppm Frequency Tolerance: ±10ppm Load Capacitance: 12pF Operating Mode: Fundamental

Win Source Part Number: 1378425-FL2500120
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 50 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: SaRonix-eCera™ FL
Package: Tape & Reel
Product Status: Active
Frequency: 25 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8541.60.0060
ESR (Equivalent Series Resistance): 60 Ohms
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.031" (0.78mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Frequency Stability: ±20ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 12pF
Operating Mode: Fundamental

Buy Now Datasheet
Crystals - 31-FL2500120TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±10ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

25MHz ±10ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 31-FL2500120CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 25.0000MHZ 12PF SMD

CRYSTAL 25.0000MHZ 12PF SMD

Buy Now Datasheet
Crystals - 31-FL2500120DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 25.0000MHZ 12PF SMD

CRYSTAL 25.0000MHZ 12PF SMD

Buy Now Datasheet
Crystals FL2500120
CRYSTAL 25.0000MHZ 12PF SMD

CRYSTAL 25.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Crystals Crystals
Product Number 1378425-FL2500120 31-FL2500120TR-ND FL2500120
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 25 MHz 25 MHz
Frequency Stability 20 ppm 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2016MV-240-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 1473-SIT8208AI-23-18E-33.333000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers