DIODES Incorporated Crystals FL2500094

Description
CRYSTAL 25.0000MHZ 8PF SMD
Request a Quote Datasheet
Description
CRYSTAL 25.0000MHZ 8PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 31-FL2500094CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 25.0000MHZ 8PF SMD

CRYSTAL 25.0000MHZ 8PF SMD

Buy Now Datasheet
Crystals - 31-FL2500094TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

25MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 31-FL2500094DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 25.0000MHZ 8PF SMD

CRYSTAL 25.0000MHZ 8PF SMD

Buy Now Datasheet
Crystal, 25Mhz, 8Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. - 28AK9680 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 8Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc.
28AK9680
Crystal, 25Mhz, 8Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. 28AK9680
CRYSTAL, 25MHZ, 8PF, SMD, 3.2MM X 2.5MM

CRYSTAL, 25MHZ, 8PF, SMD, 3.2MM X 2.5MM

Supplier's Site
Crystals FL2500094
CRYSTAL 25.0000MHZ 8PF SMD

CRYSTAL 25.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 31-FL2500094CT-ND 28AK9680 FL2500094
Product Name Crystals Crystal, 25Mhz, 8Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 10 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMLF-3215 32.768KHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
4 Pin Crystal C5S - C5S-12.000-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 12 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystal Oscillators - 7675314P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 32 MHz
View Details
Through Hole Crystals - ECS-100-20-4X-DU - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers