DIODES Incorporated Crystals FL2500047

Description
25MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL2500047TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

25MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL2500047DKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

25MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL2500047CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

25MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1023234-FL2500047 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1023234-FL2500047
Crystals, Oscillators, Resonators - Crystals 1023234-FL2500047
Win Source Part Number: 1023234-FL2500047 Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ FL Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 25 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Diodes Incorporated Other Names: FL2500047CT,FL250004 7TR,FL2500047DKR

Win Source Part Number: 1023234-FL2500047
Category: Crystals, Oscillators, Resonators>Crystals
Series: SaRonix-eCera™ FL
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 25 MHz
ESR (Equivalent Series Resistance): 60 Ohms
Frequency Stability: ±20ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: Diodes Incorporated
Other Names: FL2500047CT,FL2500047TR,FL2500047DKR

Buy Now Datasheet
Crystals FL2500047
CRYSTAL 25.0000MHZ 18PF SMD

CRYSTAL 25.0000MHZ 18PF SMD

Supplier's Site
Crystal, 25Mhz, 18Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. - 28AK9679 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 18Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc.
28AK9679
Crystal, 25Mhz, 18Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. 28AK9679
CRYSTAL, 25MHZ, 18PF, SMD, 3.2MM X 2.5MM

CRYSTAL, 25MHZ, 18PF, SMD, 3.2MM X 2.5MM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Oscillators Crystals Crystals
Product Number FL2500047TR-ND 1023234-FL2500047 FL2500047 28AK9679
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals Crystal, 25Mhz, 18Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc.
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Frequency Stability 20 ppm 20 ppm
Load Capacitance 18 pF 18 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2520S33-120-FN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-1.024 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0010 MHz
Frequency Stability 75 ppm
View Details