DIODES Incorporated Oscillators - FL2500032 FL2500032

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872021-FL2500032 Series: SaRonix-eCera™ FL Operating Temperature Range: -20°C ~ 70°C Features: 25 MHz ±20ppm Crystal 20pF 60 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0060
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872021-FL2500032 Series: SaRonix-eCera™ FL Operating Temperature Range: -20°C ~ 70°C Features: 25 MHz ±20ppm Crystal 20pF 60 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FL2500032 - 872021-FL2500032 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FL2500032
872021-FL2500032
Oscillators - FL2500032 872021-FL2500032
Manufacturer: Diodes Incorporated Win Source Part Number: 872021-FL2500032 Series: SaRonix-eCera™ FL Operating Temperature Range: -20°C ~ 70°C Features: 25 MHz ±20ppm Crystal 20pF 60 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0060

Manufacturer: Diodes Incorporated
Win Source Part Number: 872021-FL2500032
Series: SaRonix-eCera™ FL
Operating Temperature Range: -20°C ~ 70°C
Features: 25 MHz ±20ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060

Buy Now Datasheet
Crystals - FL2500032-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 20pF 60 Ohms 4-SMD, No Lead

25MHz ±20ppm Crystal 20pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL2500032
Crystals

Crystals

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals Crystals
Product Number 872021-FL2500032 FL2500032-ND FL2500032
Product Name Oscillators - FL2500032 Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2033-130-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2X014FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details