DIODES Incorporated Crystals FL2400192

Description
24MHz ±35ppm Crystal 20pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±35ppm Crystal 20pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL2400192-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±35ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

24MHz ±35ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL2400192
CRYSTAL 24.0000MHZ 20PF SMD

CRYSTAL 24.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FL2400192-ND FL2400192
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-20-1X-EM - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Crystal Units - 1734323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details