Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Logic>Comparat
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Frequency: 2.1 GHz ~ 2.3 GHz
Frequency Stability: ±10ppm
Frequency Tolerance: ±0.5%
Load Capacitance: 12.5pF
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Operating Mode: Fundamental
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Name | Integrated Circuits (ICs) - Logic - Comparators |
| Logic Output | Header, Male Pins, Shrouded (4 Side) |