DIODES Incorporated Crystals FL2400135Z

Description
24MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL2400135ZDKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL2400135ZTR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL2400135ZCT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1059241-FL2400135Z - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1059241-FL2400135Z
Crystals, Oscillators, Resonators - Crystals 1059241-FL2400135Z
Win Source Part Number: 1059241-FL2400135Z Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ FL Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 24 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): ABLS2-24.000MHZ-D4YF -T; 7A-24.000MAAJ-T; 9C-24.000MAAJ-T; 445C33D24M00000; ABM3-24.000MHZ-B4Y-T ; ABLS3-24.000MHZ-D4YF -T; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Diodes Incorporated Other Names: FL2400135ZCT,FL24001 35ZTR,FL2400135ZDKR Base Product Number: FL2400135

Win Source Part Number: 1059241-FL2400135Z
Category: Crystals, Oscillators, Resonators>Crystals
Series: SaRonix-eCera™ FL
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 24 MHz
ESR (Equivalent Series Resistance): 50 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): ABLS2-24.000MHZ-D4YF-T; 7A-24.000MAAJ-T; 9C-24.000MAAJ-T; 445C33D24M00000; ABM3-24.000MHZ-B4Y-T; ABLS3-24.000MHZ-D4YF-T;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: Diodes Incorporated
Other Names: FL2400135ZCT,FL2400135ZTR,FL2400135ZDKR
Base Product Number: FL2400135

Buy Now Datasheet
Crystal, 24Mhz, 18Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. - 28AK9678 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 18Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc.
28AK9678
Crystal, 24Mhz, 18Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. 28AK9678
CRYSTAL, 24MHZ, 18PF, SMD, 3.2MM X 2.5MM

CRYSTAL, 24MHZ, 18PF, SMD, 3.2MM X 2.5MM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Crystals Oscillators Crystals
Product Number FL2400135ZDKR-ND 1059241-FL2400135Z 28AK9678
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystal, 24Mhz, 18Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc.
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount
Frequency Stability 30 ppm 30 ppm
Load Capacitance 18 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2V014FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
Oscillators - XC246-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Programmable Timers and Oscillators - 9513AJI-G - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
3 suppliers