DIODES Incorporated Crystals, Oscillators, Resonators - Crystals FL2400097

Description
Win Source Part Number: 1284997-FL2400097 Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ FL Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 24 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±15ppm Frequency Tolerance: ±10ppm Load Capacitance: 9pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Diodes Incorporated Other Names: FL2400097TR,FL240009 7CT,FL2400097DKR
Request a Quote Datasheet
Description
Win Source Part Number: 1284997-FL2400097 Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ FL Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 24 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±15ppm Frequency Tolerance: ±10ppm Load Capacitance: 9pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Diodes Incorporated Other Names: FL2400097TR,FL240009 7CT,FL2400097DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1284997-FL2400097 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1284997-FL2400097
Crystals, Oscillators, Resonators - Crystals 1284997-FL2400097
Win Source Part Number: 1284997-FL2400097 Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ FL Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 24 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±15ppm Frequency Tolerance: ±10ppm Load Capacitance: 9pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Diodes Incorporated Other Names: FL2400097TR,FL240009 7CT,FL2400097DKR

Win Source Part Number: 1284997-FL2400097
Category: Crystals, Oscillators, Resonators>Crystals
Series: SaRonix-eCera™ FL
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 24 MHz
ESR (Equivalent Series Resistance): 50 Ohms
Frequency Stability: ±15ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 9pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: Diodes Incorporated
Other Names: FL2400097TR,FL2400097CT,FL2400097DKR

Buy Now Datasheet
Crystals - FL2400097DKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 9pF 50 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 9pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL2400097CT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 9pF 50 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 9pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL2400097TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 9pF 50 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 9pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 24Mhz, 9Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. - 28AK9677 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 9Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc.
28AK9677
Crystal, 24Mhz, 9Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. 28AK9677
CRYSTAL, 24MHZ, 9PF, SMD, 3.2MM X 2.5MM

CRYSTAL, 24MHZ, 9PF, SMD, 3.2MM X 2.5MM

Supplier's Site
Crystals FL2400097
CRYSTAL 24.0000MHZ 9PF SMD

CRYSTAL 24.0000MHZ 9PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals Crystals Crystals
Product Number 1284997-FL2400097 FL2400097DKR-ND 28AK9677 FL2400097
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystal, 24Mhz, 9Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency 24 MHz 24 MHz
Frequency Stability 15 ppm 15 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-20.000-3GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
LVCMOS Oscillators - SIT8008BI-72-33E-19.200000 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.6
Frequency 19.2 MHz
Frequency Stability 25 ppm
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - ICM7217IJI - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2 MHz
View Details