DIODES Incorporated Crystals, Oscillators, Resonators - Crystals FL2400075

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1328860-FL2400075 Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: MHz Crystal Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.031" (0.78mm) Standard Package: 3,000 Mounting: Surface Mount Frequency: 24 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 18pF Operating Mode: Fundamental Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Other Part Number: 31-FL2400075DKR,31-F L2400075TR,31-FL2400 075CT,FL2400075-ND RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1328860-FL2400075 Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: MHz Crystal Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.031" (0.78mm) Standard Package: 3,000 Mounting: Surface Mount Frequency: 24 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 18pF Operating Mode: Fundamental Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Other Part Number: 31-FL2400075DKR,31-F L2400075TR,31-FL2400 075CT,FL2400075-ND RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1328860-FL2400075 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1328860-FL2400075
Crystals, Oscillators, Resonators - Crystals 1328860-FL2400075
Manufacturer: Diodes Incorporated Win Source Part Number: 1328860-FL2400075 Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: MHz Crystal Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.031" (0.78mm) Standard Package: 3,000 Mounting: Surface Mount Frequency: 24 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 18pF Operating Mode: Fundamental Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Other Part Number: 31-FL2400075DKR,31-F L2400075TR,31-FL2400 075CT,FL2400075-ND RoHS Status: RoHS Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1328860-FL2400075
Category: Crystals, Oscillators, Resonators>Crystals
Packaging: Reel - TR
Type: MHz Crystal
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.031" (0.78mm)
Standard Package: 3,000
Mounting: Surface Mount
Frequency: 24 MHz
ESR (Equivalent Series Resistance): 60 Ohms
Frequency Stability: ±20ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 4-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Other Part Number: 31-FL2400075DKR,31-FL2400075TR,31-FL2400075CT,FL2400075-ND
RoHS Status: RoHS Compliant

Buy Now Datasheet
Crystals - 31-FL2400075CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 24.0000MHZ 18PF SMD

CRYSTAL 24.0000MHZ 18PF SMD

Buy Now Datasheet
Crystals - 31-FL2400075TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

24MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 31-FL2400075DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 24.0000MHZ 18PF SMD

CRYSTAL 24.0000MHZ 18PF SMD

Buy Now Datasheet
Crystals FL2400075
CRYSTAL 24.0000MHZ 18PF SMD

CRYSTAL 24.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals Crystals
Product Number 1328860-FL2400075 31-FL2400075CT-ND FL2400075
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 24 MHz 24 MHz
Frequency Stability 20 ppm 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960536 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
4 Pin Oscillator S7 - S73310-4.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 4 MHz
Frequency Stability 100 ppm
View Details
2 suppliers
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - TLC555IP-P2 - Acme Chip Technology Co., Limited
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Frequency 2.1 MHz
View Details
2 suppliers
Oscillators - 863-510AAAM100000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details