DIODES Incorporated Crystals FL2180001

Description
21.875MHz ±30ppm Crystal 10.9pF 45 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
21.875MHz ±30ppm Crystal 10.9pF 45 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL2180001-ND - DigiKey
Thief River Falls, MN, United States
21.875MHz ±30ppm Crystal 10.9pF 45 Ohms 4-SMD, No Lead

21.875MHz ±30ppm Crystal 10.9pF 45 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL2180001
CRYSTAL 21.8750MHZ 10.9PF SMD

CRYSTAL 21.8750MHZ 10.9PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FL2180001-ND FL2180001
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 10.9 pF 10.9 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-12-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
4 Pin Crystal C6S - C6S-25.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details