DIODES Incorporated Crystals FL2000121

Description
20MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL2000121-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead

20MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL2000121
CRYSTAL 20.0000MHZ 7PF SMD

CRYSTAL 20.0000MHZ 7PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FL2000121-ND FL2000121
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 10 ppm
Load Capacitance 7 pF 7 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-120-12-33B2-JGN-TRDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 12 pF
View Details
2 Pin Crystal CTS3 - CTS3-32.768-12.5-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTS3
Frequency 0.0328 MHz
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details