DIODES Incorporated Crystals FL2000117

Description
20MHz ±20ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±20ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL2000117-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±20ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

20MHz ±20ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL2000117
CRYSTAL 20.0000MHZ 12PF SMD

CRYSTAL 20.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FL2000117-ND FL2000117
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 20 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-8-33AQ-VY-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Frequency 10 MHz
Frequency Stability 150 ppm
View Details
2 suppliers
4 Pin Crystal C3E - C3E-25.000-10-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details