DIODES Incorporated Connectors,Interconnects FL2000089

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5kHz Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±40ppm ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5kHz Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±40ppm ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5kHz Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±40ppm ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Frequency: 5kHz
Frequency Stability: ±20ppm @ 25°C
Frequency Tolerance: ±40ppm
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Circular Connector Accessories - BRA.0B.200.PCSG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details