DIODES Incorporated Crystals FL2000083

Description
20MHz ±10ppm Crystal 16pF 30 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±10ppm Crystal 16pF 30 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL2000083-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±10ppm Crystal 16pF 30 Ohms 4-SMD, No Lead

20MHz ±10ppm Crystal 16pF 30 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL2000083
CRYSTAL 20.0000MHZ 16PF SMD

CRYSTAL 20.0000MHZ 16PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number FL2000083-ND FL2000083
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 15 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-20-5PVX - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystal Units - 6720359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
4 Pin Crystal CTP3 - CTP3-32.768-12.5-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTP3
Frequency 0.0328 MHz
Load Capacitance 12.5 pF
View Details