DIODES Incorporated Crystals, Oscillators, Resonators - Crystals FL2000058

Description
Win Source Part Number: 1378424-FL2000058 Category: Crystals, Oscillators, Resonators - Crystals Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: SaRonix-eCera™ FL Product Status: Active Frequency: 20 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0050 ESR (Equivalent Series Resistance): 60 Ohms Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.031" (0.78mm) REACH Status: REACH Unaffected ECCN: EAR99 Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 20pF Operating Mode: Fundamental
Request a Quote Datasheet
Description
Win Source Part Number: 1378424-FL2000058 Category: Crystals, Oscillators, Resonators - Crystals Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: SaRonix-eCera™ FL Product Status: Active Frequency: 20 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0050 ESR (Equivalent Series Resistance): 60 Ohms Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.031" (0.78mm) REACH Status: REACH Unaffected ECCN: EAR99 Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 20pF Operating Mode: Fundamental
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1378424-FL2000058 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1378424-FL2000058
Crystals, Oscillators, Resonators - Crystals 1378424-FL2000058
Win Source Part Number: 1378424-FL2000058 Category: Crystals, Oscillators, Resonators - Crystals Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: SaRonix-eCera™ FL Product Status: Active Frequency: 20 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0050 ESR (Equivalent Series Resistance): 60 Ohms Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.031" (0.78mm) REACH Status: REACH Unaffected ECCN: EAR99 Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 20pF Operating Mode: Fundamental

Win Source Part Number: 1378424-FL2000058
Category: Crystals, Oscillators, Resonators - Crystals
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 34 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: SaRonix-eCera™ FL
Product Status: Active
Frequency: 20 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8541.60.0050
ESR (Equivalent Series Resistance): 60 Ohms
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.031" (0.78mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Frequency Stability: ±20ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 20pF
Operating Mode: Fundamental

Buy Now Datasheet
Crystals - FL2000058-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±20ppm Crystal 20pF 60 Ohms 4-SMD, No Lead

20MHz ±20ppm Crystal 20pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL2000058
CRYSTAL 20.0000MHZ 20PF SMD

CRYSTAL 20.0000MHZ 20PF SMD

Supplier's Site Datasheet
Crystals FL2000058
CRYSTAL 20.0000MHZ 20PF SMD

CRYSTAL 20.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals Crystals Crystals
Product Number 1378424-FL2000058 FL2000058-ND FL2000058 FL2000058
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency 20 MHz 20 MHz 20 MHz
Frequency Stability 20 ppm 20 ppm 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-40.000-3HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1036230-SIT8008BC-71-33S-27.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 27 MHz
View Details
2 suppliers
Programmable Timers and Oscillators - MC6840CS - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
3 suppliers