Manufacturer: Diodes Incorporated
Win Source Part Number: 872017-FL2000041
Series: SaRonix-eCera™ FL
Operating Temperature Range: -20°C ~ 70°C
Features: 20 MHz ±15ppm Crystal 15pF 60 Ohms 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
20MHz ±15ppm Crystal 15pF 60 Ohms 4-SMD, No Lead
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Oscillators | Crystals | Crystals |
| Product Number | 872017-FL2000041 | FL2000041-ND | FL2000041 |
| Product Name | Oscillators - FL2000041 | Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |
| Frequency Stability | 15 ppm |