DIODES Incorporated Crystals FL1960003

Description
19.6608MHz ±10ppm Crystal 20pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
19.6608MHz ±10ppm Crystal 20pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL1960003-ND - DigiKey
Thief River Falls, MN, United States
19.6608MHz ±10ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

19.6608MHz ±10ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL1960003
CRYSTAL 19.6608MHZ 20PF SMD

CRYSTAL 19.6608MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FL1960003-ND FL1960003
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 20 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC548TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
Crystal Oscillators - 6719848 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details