19.2MHz ±10ppm Crystal 8.5pF 50 Ohms 4-SMD, No Lead
19.2MHz ±10ppm Crystal 8.5pF 50 Ohms 4-SMD, No Lead
19.2MHz ±10ppm Crystal 8.5pF 50 Ohms 4-SMD, No Lead
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | FL1920031TR-ND | FL1920031 |
| Product Name | Crystals | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Frequency Stability | 10 ppm | |
| Load Capacitance | 8.5 pF | 8.5 pF |