DIODES Incorporated Crystals FL1840006

Description
18.432MHz ±20ppm Crystal 15pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
18.432MHz ±20ppm Crystal 15pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL1840006TR-ND - DigiKey
Thief River Falls, MN, United States
18.432MHz ±20ppm Crystal 15pF 80 Ohms 4-SMD, No Lead

18.432MHz ±20ppm Crystal 15pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL1840006
CRYSTAL 18.4320MHZ 15PF SMD

CRYSTAL 18.4320MHZ 15PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FL1840006TR-ND FL1840006
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 20 ppm
Load Capacitance 15 pF 15 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-S-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-25.000-12-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details