DIODES Incorporated Crystals FL1600169Q

Description
16MHz ±20ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±20ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL1600169Q-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±20ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

16MHz ±20ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FL1600169Q - 919155-FL1600169Q - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FL1600169Q
919155-FL1600169Q
Oscillators - FL1600169Q 919155-FL1600169Q
Manufacturer: Diodes Incorporated Win Source Part Number: 919155-FL1600169Q Series: SaRonix-eCera™ FL Operating Temperature Range: -40°C ~ 125°C Features: 16 MHz ±20ppm Crystal 8pF 80 Ohms 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: FL1600169 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050

Manufacturer: Diodes Incorporated
Win Source Part Number: 919155-FL1600169Q
Series: SaRonix-eCera™ FL
Operating Temperature Range: -40°C ~ 125°C
Features: 16 MHz ±20ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Family Name: FL1600169
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050

Buy Now Datasheet
Crystals FL1600169Q
Crystals

Crystals

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number FL1600169Q-ND 919155-FL1600169Q FL1600169Q
Product Name Crystals Oscillators - FL1600169Q Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Unlock Full Specs
to access all available technical data