DIODES Incorporated Crystals FL1600087

Description
16MHz ±15ppm Crystal 20pF 28.9 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±15ppm Crystal 20pF 28.9 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL1600087DKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±15ppm Crystal 20pF 28.9 Ohms 4-SMD, No Lead

16MHz ±15ppm Crystal 20pF 28.9 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL1600087CT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±15ppm Crystal 20pF 28.9 Ohms 4-SMD, No Lead

16MHz ±15ppm Crystal 20pF 28.9 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL1600087TR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±15ppm Crystal 20pF 28.9 Ohms 4-SMD, No Lead

16MHz ±15ppm Crystal 20pF 28.9 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL1600087
Crystals

Crystals

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number FL1600087DKR-ND FL1600087
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 15 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-36B-CWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-32.000-10-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 10 pF
View Details
Crystals - CC5V-T1A 32.768KHZ +-20PPM 12.5PF - 1127423-CC5V-T1A 32.768KHZ +-20PPM 12.5PF - Win Source Electronics
Specs
Package / Form Factor Surface Mount; SMD/SMT
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details