DIODES Incorporated Crystals, Oscillators, Resonators - Crystals FL1600084

Description
Win Source Part Number: 1349343-FL1600084 Category: Crystals, Oscillators, Resonators - Crystals Series: SaRonix-eCera™ FL Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.031" (0.78mm) Standard Package: 3,000 Frequency: 16 MHz ESR (Equivalent Series Resistance): 80 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 15pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Diodes Incorporated
Request a Quote Datasheet
Description
Win Source Part Number: 1349343-FL1600084 Category: Crystals, Oscillators, Resonators - Crystals Series: SaRonix-eCera™ FL Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.031" (0.78mm) Standard Package: 3,000 Frequency: 16 MHz ESR (Equivalent Series Resistance): 80 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 15pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Diodes Incorporated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1349343-FL1600084 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1349343-FL1600084
Crystals, Oscillators, Resonators - Crystals 1349343-FL1600084
Win Source Part Number: 1349343-FL1600084 Category: Crystals, Oscillators, Resonators - Crystals Series: SaRonix-eCera™ FL Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.031" (0.78mm) Standard Package: 3,000 Frequency: 16 MHz ESR (Equivalent Series Resistance): 80 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 15pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Diodes Incorporated

Win Source Part Number: 1349343-FL1600084
Category: Crystals, Oscillators, Resonators - Crystals
Series: SaRonix-eCera™ FL
Type: MHz Crystal
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.031" (0.78mm)
Standard Package: 3,000
Frequency: 16 MHz
ESR (Equivalent Series Resistance): 80 Ohms
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 15pF
Operating Mode: Fundamental
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: Diodes Incorporated

Buy Now Datasheet
Crystals - FL1600084-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 15pF 80 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 15pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL1600084
CRYSTAL 16.0000MHZ 15PF SMD

CRYSTAL 16.0000MHZ 15PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Crystals Crystals
Product Number 1349343-FL1600084 FL1600084-ND FL1600084
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 16 MHz 16 MHz
Frequency Stability 10 ppm 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - SN74LS628NS - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 14-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details
VCO / SURF MOUNT / RoHS - ROS-2600-1119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Crystal Oscillators - 7675282P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details