DIODES Incorporated Crystals FL1600044

Description
16MHz ±15ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±15ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL1600044CT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±15ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

16MHz ±15ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL1600044DKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±15ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

16MHz ±15ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL1600044TR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±15ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

16MHz ±15ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 16Mhz, 8Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. - 28AK9675 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 8Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc.
28AK9675
Crystal, 16Mhz, 8Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. 28AK9675
CRYSTAL, 16MHZ, 8PF, SMD, 3.2MM X 2.5MM

CRYSTAL, 16MHZ, 8PF, SMD, 3.2MM X 2.5MM

Supplier's Site
Crystals FL1600044
CRYSTAL 16.0000MHZ 8PF SMD

CRYSTAL 16.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number FL1600044CT-ND 28AK9675 FL1600044
Product Name Crystals Crystal, 16Mhz, 8Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 15 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-8A - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 6 to 100 MHz
View Details
2 Pin Crystal CAA - CAA-25.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
2 suppliers
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details