DIODES Incorporated Crystals FL1600043

Description
16MHz ±10ppm Crystal 9pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±10ppm Crystal 9pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL1600043CT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 9pF 60 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 9pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL1600043TR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 9pF 60 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 9pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL1600043DKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 9pF 60 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 9pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FL1600043 - 872014-FL1600043 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FL1600043
872014-FL1600043
Oscillators - FL1600043 872014-FL1600043
Manufacturer: Diodes Incorporated Win Source Part Number: 872014-FL1600043 Series: SaRonix-eCera™ FL Operating Temperature Range: -20°C ~ 85°C Features: ±10ppm Crystal 9pF 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Other Part Number: FL1600043DKR, FL1600043CT, FL1600043TR

Manufacturer: Diodes Incorporated
Win Source Part Number: 872014-FL1600043
Series: SaRonix-eCera™ FL
Operating Temperature Range: -20°C ~ 85°C
Features: ±10ppm Crystal 9pF 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Other Part Number: FL1600043DKR, FL1600043CT, FL1600043TR

Buy Now Datasheet
Crystals FL1600043
CRYSTAL 16.0000MHZ 9PF SMD

CRYSTAL 16.0000MHZ 9PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number FL1600043CT-ND 872014-FL1600043 FL1600043
Product Name Crystals Oscillators - FL1600043 Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 10 ppm
Load Capacitance 9 pF 9 pF
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552A-J1-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29430FLQXI - CY29430FLQXI - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details
Crystal Oscillators - 6727647 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details