DIODES Incorporated Crystals, Oscillators, Resonators - Crystals FL1470013

Description
Win Source Part Number: 997405-FL1470013 Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ FL Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.78mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 14.7456 MHz ESR (Equivalent Series Resistance): 80 Ohms Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 10pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Diodes Incorporated
Request a Quote Datasheet
Description
Win Source Part Number: 997405-FL1470013 Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ FL Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.78mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 14.7456 MHz ESR (Equivalent Series Resistance): 80 Ohms Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 10pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Diodes Incorporated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 997405-FL1470013 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
997405-FL1470013
Crystals, Oscillators, Resonators - Crystals 997405-FL1470013
Win Source Part Number: 997405-FL1470013 Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ FL Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.78mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 14.7456 MHz ESR (Equivalent Series Resistance): 80 Ohms Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 10pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Diodes Incorporated

Win Source Part Number: 997405-FL1470013
Category: Crystals, Oscillators, Resonators>Crystals
Series: SaRonix-eCera™ FL
Type: MHz Crystal
Package: Tape & Reel (TR)
Height - Seated (Max): 0.031" (0.78mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 14.7456 MHz
ESR (Equivalent Series Resistance): 80 Ohms
Frequency Stability: ±20ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 10pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: Diodes Incorporated

Buy Now Datasheet
Crystals - FL1470013-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

14.7456MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL1470013
Crystals

Crystals

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals Crystals
Product Number 997405-FL1470013 FL1470013-ND FL1470013
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 14.75 MHz 14.75 MHz
Frequency Stability 20 ppm 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-16.384-3FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1315979-SIT9120AI-1C2-33E133.330000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency 133 MHz
View Details
2 suppliers