DIODES Incorporated Crystals FL1430019

Description
14.31818MHz ±30ppm Crystal 20pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
14.31818MHz ±30ppm Crystal 20pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL1430019-ND - DigiKey
Thief River Falls, MN, United States
14.31818MHz ±30ppm Crystal 20pF 70 Ohms 4-SMD, No Lead

14.31818MHz ±30ppm Crystal 20pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FL1430019 - 872013-FL1430019 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FL1430019
872013-FL1430019
Oscillators - FL1430019 872013-FL1430019
Manufacturer: Diodes Incorporated Win Source Part Number: 872013-FL1430019 Series: SaRonix-eCera™ FL Operating Temperature Range: -40°C ~ 85°C Features: 14.31818 MHz ±30ppm Crystal 20pF 70 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050

Manufacturer: Diodes Incorporated
Win Source Part Number: 872013-FL1430019
Series: SaRonix-eCera™ FL
Operating Temperature Range: -40°C ~ 85°C
Features: 14.31818 MHz ±30ppm Crystal 20pF 70 Ohms 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050

Buy Now Datasheet
Crystals FL1430019
Crystals

Crystals

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number FL1430019-ND 872013-FL1430019 FL1430019
Product Name Crystals Oscillators - FL1430019 Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - TLC556MDRG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2.1 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Oscillators - ECS-2018-036-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details