DIODES Incorporated Oscillators - FL1220019 FL1220019

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 919154-FL1220019 Series: SaRonix-eCera™ FL Operating Temperature Range: -40°C ~ 85°C Features: 12.288 MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.60.0050
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 919154-FL1220019 Series: SaRonix-eCera™ FL Operating Temperature Range: -40°C ~ 85°C Features: 12.288 MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.60.0050
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FL1220019 - 919154-FL1220019 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FL1220019
919154-FL1220019
Oscillators - FL1220019 919154-FL1220019
Manufacturer: Diodes Incorporated Win Source Part Number: 919154-FL1220019 Series: SaRonix-eCera™ FL Operating Temperature Range: -40°C ~ 85°C Features: 12.288 MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.60.0050

Manufacturer: Diodes Incorporated
Win Source Part Number: 919154-FL1220019
Series: SaRonix-eCera™ FL
Operating Temperature Range: -40°C ~ 85°C
Features: 12.288 MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.60.0050

Buy Now
Crystals FL1220019
CRYSTAL 12.2880MHZ 18PF SMD

CRYSTAL 12.2880MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals
Product Number 919154-FL1220019 FL1220019
Product Name Oscillators - FL1220019 Crystals
Package / Form Factor Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
VCO / SURF MOUNT / RoHS - MOS-1739-219R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillators - 863-510ABA25M0000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details