DIODES Incorporated Crystals FL1200138

Description
12MHz ±15ppm Crystal 8pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±15ppm Crystal 8pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL1200138DKR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±15ppm Crystal 8pF 120 Ohms 4-SMD, No Lead

12MHz ±15ppm Crystal 8pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL1200138CT-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±15ppm Crystal 8pF 120 Ohms 4-SMD, No Lead

12MHz ±15ppm Crystal 8pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL1200138TR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±15ppm Crystal 8pF 120 Ohms 4-SMD, No Lead

12MHz ±15ppm Crystal 8pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1366370-FL1200138 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1366370-FL1200138
Crystals, Oscillators, Resonators - Crystals 1366370-FL1200138
Win Source Part Number: 1366370-FL1200138 Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 40 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: SaRonix-eCera™ FL Package: Tape & Reel Product Status: Active Frequency: 12 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0050 ESR (Equivalent Series Resistance): 120 Ohms Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.030" (0.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Frequency Stability: ±50ppm Frequency Tolerance: ±15ppm Load Capacitance: 8pF Operating Mode: Fundamental

Win Source Part Number: 1366370-FL1200138
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: SaRonix-eCera™ FL
Package: Tape & Reel
Product Status: Active
Frequency: 12 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8541.60.0050
ESR (Equivalent Series Resistance): 120 Ohms
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.030" (0.75mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Frequency Stability: ±50ppm
Frequency Tolerance: ±15ppm
Load Capacitance: 8pF
Operating Mode: Fundamental

Buy Now Datasheet
Crystals FL1200138
Crystals

Crystals

Supplier's Site
Crystals FL1200138
CRYSTAL 12.0000MHZ 8PF SMD

CRYSTAL 12.0000MHZ 8PF SMD

Supplier's Site Datasheet
Crystal, 12Mhz, 8Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. - 28AK9674 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12Mhz, 8Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc.
28AK9674
Crystal, 12Mhz, 8Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. 28AK9674
CRYSTAL, 12MHZ, 8PF, SMD, 3.2MM X 2.5MM

CRYSTAL, 12MHZ, 8PF, SMD, 3.2MM X 2.5MM

Supplier's Site
Crystal Oscillator/Oscillator/Resonator >> Crystals - FL1200138 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
FL1200138
Crystal Oscillator/Oscillator/Resonator >> Crystals FL1200138
12MHz 8pF ±15ppm ±50ppm SMD3225-4P Crystals ROHS

12MHz 8pF ±15ppm ±50ppm SMD3225-4P Crystals ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Crystals Oscillators Crystals Crystals Crystals Crystals
Product Number FL1200138DKR-ND 1366370-FL1200138 FL1200138 FL1200138 28AK9674 FL1200138
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals Crystals Crystal, 12Mhz, 8Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. Crystal Oscillator/Oscillator/Resonator >> Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Frequency Stability 50 ppm 50 ppm 50 ppm 15 ppm
Load Capacitance 8 pF 8 pF 8 pF
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Oscillator Type MHz Crystal
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1347557-CY2XF33LXC533T - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency Stability 35 ppm
View Details
2 suppliers
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Surface Mount Crystals - ECS-.327-6-34QN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Clock/Timing - Programmable Timers and Oscillators - HEF4541BP,652 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 36 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details