12MHz ±20ppm Crystal 18pF 70 Ohms 4-SMD, No Lead
Win Source Part Number: 1209042-FL1200136
Category: Crystals, Oscillators, Resonators>Crystals
Series: SaRonix-eCera™ FL
Type: MHz Crystal
Package: Tape & Reel (TR)
Height - Seated (Max): 0.031" (0.78mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 12 MHz
ESR (Equivalent Series Resistance): 70 Ohms
Frequency Stability: ±20ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: Diodes Incorporated
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals |
| Product Number | FL1200136-ND | 1209042-FL1200136 | FL1200136 |
| Product Name | Crystals | Crystals, Oscillators, Resonators - Crystals | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Frequency Stability | 20 ppm | 20 ppm | |
| Load Capacitance | 18 pF | 18 pF | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |