Manufacturer: Diodes Incorporated
Win Source Part Number: 919153-FL1200112
Series: SaRonix-eCera™ FL
Operating Temperature Range: -40°C ~ 85°C
Features: ±30ppm Crystal 18pF 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Other Part Number: FL1200112CT, FL1200112TR, FL1200112DKR
12MHz ±30ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
12MHz ±30ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
12MHz ±30ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
CRYSTAL 12.0000MHZ 18PF SMD
CRYSTAL, 12MHZ, 18PF, SMD, 3.2MM X 2.5MM
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Oscillators | Crystals | Crystals | Crystals | Crystals | Crystals |
| Product Number | 919153-FL1200112 | FL1200112TR-ND | FL1200112 | 233-FL1200112 | 28AK9673 | FL1200112 |
| Product Name | Oscillators - FL1200112 | Crystals | Crystals | CRYSTAL 12MHZ 18PF SMD | Crystal, 12Mhz, 18Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount | Surface Mount | Surface Mount; Surface Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Stability | 30 ppm | 30 ppm | 30 ppm | |||
| Load Capacitance | 18 pF | 18 pF | 18 pF | 18 pF |