DIODES Incorporated Connectors,Interconnects FL1200068

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±0.5% ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Load Capacitance: 12.5pF Operating Temperature: -60°C ~ 180°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±0.5% ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Load Capacitance: 12.5pF Operating Temperature: -60°C ~ 180°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±0.5% ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Load Capacitance: 12.5pF Operating Temperature: -60°C ~ 180°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Frequency Stability: ±20ppm @ 25°C
Frequency Tolerance: ±0.5%
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Load Capacitance: 12.5pF
Operating Temperature: -60°C ~ 180°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Banana Plug, Double Stacking, Shorting Link - DB750SL - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details