DIODES Incorporated Crystals FL1100002

Description
11.0592MHz ±20ppm Crystal 20pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
11.0592MHz ±20ppm Crystal 20pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL1100002-ND - DigiKey
Thief River Falls, MN, United States
11.0592MHz ±20ppm Crystal 20pF 120 Ohms 4-SMD, No Lead

11.0592MHz ±20ppm Crystal 20pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL1100002
CRYSTAL 11.0592MHZ 20PF SMD

CRYSTAL 11.0592MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FL1100002-ND FL1100002
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-7X-DN - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 3.57 to 70 MHz
View Details
4 Pin Crystal C3E - C3E-32.000-12-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 12 pF
View Details
Crystal Units - 7293287 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details