DIODES Incorporated Crystals FL1000002

Description
10MHz ±25ppm Crystal 12pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
10MHz ±25ppm Crystal 12pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL1000002DKR-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±25ppm Crystal 12pF 200 Ohms 4-SMD, No Lead

10MHz ±25ppm Crystal 12pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL1000002TR-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±25ppm Crystal 12pF 200 Ohms 4-SMD, No Lead

10MHz ±25ppm Crystal 12pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL1000002CT-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±25ppm Crystal 12pF 200 Ohms 4-SMD, No Lead

10MHz ±25ppm Crystal 12pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL1000002
CRYSTAL 10.0000MHZ 12PF SMD

CRYSTAL 10.0000MHZ 12PF SMD

Supplier's Site
Crystal, 10Mhz, 12Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. - 28AK9672 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 10Mhz, 12Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc.
28AK9672
Crystal, 10Mhz, 12Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. 28AK9672
CRYSTAL, 10MHZ, 12PF, SMD, 3.2MM X 2.5MM

CRYSTAL, 10MHZ, 12PF, SMD, 3.2MM X 2.5MM

Supplier's Site
10MHz ±25ppm Crystal 12pF 200 Ohm -40°C ~ 85°CSurface Mount 4-SMD, No Lead (DFN, LCC) - 233-FL1000002 - Utmel Electronic Limited
Hong Kong, China
10MHz ±25ppm Crystal 12pF 200 Ohm -40°C ~ 85°CSurface Mount 4-SMD, No Lead (DFN, LCC)
233-FL1000002
10MHz ±25ppm Crystal 12pF 200 Ohm -40°C ~ 85°CSurface Mount 4-SMD, No Lead (DFN, LCC) 233-FL1000002
10MHz ±25ppm Crystal 12pF 200 Ohm -40°C ~ 85°CSurface Mount 4-SMD, No Lead (DFN, LCC)

10MHz ±25ppm Crystal 12pF 200 Ohm -40°C ~ 85°CSurface Mount 4-SMD, No Lead (DFN, LCC)

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Crystals Crystals Crystals Crystals
Product Number FL1000002DKR-ND FL1000002 28AK9672 233-FL1000002
Product Name Crystals Crystals Crystal, 10Mhz, 12Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. 10MHz ±25ppm Crystal 12pF 200 Ohm -40°C ~ 85°CSurface Mount 4-SMD, No Lead (DFN, LCC)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount Surface Mount
Frequency Stability 25 ppm 25 ppm
Load Capacitance 12 pF 12 pF 12 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X171-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
4 Pin Crystal C5S - C5S-16.000-18-2030-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 16 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC7V-T1A32.768KHZ125PF20PPMTBQAT3TR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 12.5 pF
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details