DIODES Incorporated Crystals FL0800024

Description
8MHz ±50ppm Crystal 10pF 500 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
8MHz ±50ppm Crystal 10pF 500 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 31-FL0800024TR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±50ppm Crystal 10pF 500 Ohms 4-SMD, No Lead

8MHz ±50ppm Crystal 10pF 500 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL0800024
CRYSTAL 8.0000MHZ 10PF SMD

CRYSTAL 8.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 31-FL0800024TR-ND FL0800024
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 50 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
Crystal Oscillators - 7960463P - RS Components, Ltd.
Specs
Package / Form Factor DIP-14
Features / Standards RoHS
Frequency 1.84 MHz
View Details
2 Pin Crystal CAA - CAA-12.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 12 MHz
Load Capacitance 18 pF
View Details
Surface Mount Crystals - ECS-120-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers