DIODES Incorporated Crystals FL0800011Q

Description
8MHz ±30ppm Crystal 12pF 600 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
8MHz ±30ppm Crystal 12pF 600 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL0800011QDITR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 12pF 600 Ohms 4-SMD, No Lead

8MHz ±30ppm Crystal 12pF 600 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL0800011QDIDKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 12pF 600 Ohms 4-SMD, No Lead

8MHz ±30ppm Crystal 12pF 600 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL0800011QDICT-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 12pF 600 Ohms 4-SMD, No Lead

8MHz ±30ppm Crystal 12pF 600 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, Aec-Q200, 8Mhz, 12Pf, 3.2X2.5Mm Diodes Inc. - 28AK9671 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Aec-Q200, 8Mhz, 12Pf, 3.2X2.5Mm Diodes Inc.
28AK9671
Crystal, Aec-Q200, 8Mhz, 12Pf, 3.2X2.5Mm Diodes Inc. 28AK9671
CRYSTAL, AEC-Q200, 8MHZ, 12PF, 3.2X2.5MM

CRYSTAL, AEC-Q200, 8MHZ, 12PF, 3.2X2.5MM

Supplier's Site
Crystals FL0800011Q
CRYSTAL 8.0000MHZ 12PF SMD

CRYSTAL 8.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number FL0800011QDITR-ND 28AK9671 FL0800011Q
Product Name Crystals Crystal, Aec-Q200, 8Mhz, 12Pf, 3.2X2.5Mm Diodes Inc. Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 60 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-S-18-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
30 kHz Tuning Fork Crystal - CC1V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 2 MHz
View Details
Crystal Oscillators - 1734653 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details