DIODES Incorporated Crystals FL0800008Q

Description
8MHz ±30ppm Crystal 12pF 500 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
8MHz ±30ppm Crystal 12pF 500 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 31-FL0800008QCT-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 12pF 500 Ohms 4-SMD, No Lead

8MHz ±30ppm Crystal 12pF 500 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 31-FL0800008QTR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 12pF 500 Ohms 4-SMD, No Lead

8MHz ±30ppm Crystal 12pF 500 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 31-FL0800008QDKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 12pF 500 Ohms 4-SMD, No Lead

8MHz ±30ppm Crystal 12pF 500 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL0800008Q
CRYSTAL 8.0000MHZ 12PF SMD

CRYSTAL 8.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 31-FL0800008QCT-ND FL0800008Q
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC518TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
4 Pin Crystal C3E - C3E-8.000-18-1020-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 15 pF
View Details