DIODES Incorporated Oscillators - FK7060001 FK7060001

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872007-FK7060001 Series: SaRonix-eCera™ FK Operating Temperature Range: -40°C ~ 85°C Features: 70.656 MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872007-FK7060001 Series: SaRonix-eCera™ FK Operating Temperature Range: -40°C ~ 85°C Features: 70.656 MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FK7060001 - 872007-FK7060001 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FK7060001
872007-FK7060001
Oscillators - FK7060001 872007-FK7060001
Manufacturer: Diodes Incorporated Win Source Part Number: 872007-FK7060001 Series: SaRonix-eCera™ FK Operating Temperature Range: -40°C ~ 85°C Features: 70.656 MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 872007-FK7060001
Series: SaRonix-eCera™ FK
Operating Temperature Range: -40°C ~ 85°C
Features: 70.656 MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Oscillators - FK7060001-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
FK7060001-ND
Oscillators FK7060001-ND
70.656MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead

70.656MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 872007-FK7060001 FK7060001-ND
Product Name Oscillators - FK7060001 Oscillators
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - XC232-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
SN74LS624 Voltage-controlled oscillator - SN74LS624NSR - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
3 suppliers
Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details