The FK5000044 is a seam-sealed crystal clock oscillator with a nominal frequency of 50.000000 MHz. It operates within a temperature range of -20°C to +70°C and is designed for SMD (SMT) mounting. The oscillator features a supply voltage of 1.8V and supports LVCMOS logic type. It has a maximum supply current of 5mA when enabled and 100µA when disabled. The duty cycle is specified at 45/55, with rise and fall times measured at 90% and 10% of the waveform, respectively. The device is RoHS compliant and free from harmful substances as per specified standards. It is packaged in tape and reel format, with a standard package quantity of 3,000 units. The FK5000044 is suitable for applications requiring precise timing and frequency stability.
Win Source Part Number: 980443-FK5000044
Category: Crystals, Oscillators, Resonators>Oscillato
Series: SaRonix-eCera™ FK
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.045" (1.15mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 50 MHz
Function: Enable/Disable
Output: CMOS
Current - Supply (Max): 5mA
Current - Supply (Disable) (Max): 100µA
Voltage - Supply: 1.8V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
50MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 980443-FK5000044 | FK5000044-ND |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators |
| Oscillator Type | XO; XO (Standard) | XO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead |
| Frequency | 50 MHz |