DIODES Incorporated Oscillators FK5000037

Description
XTAL OSC XO 50.0000MHZ CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 50.0000MHZ CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 31-FK5000037CT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 50.0000MHZ CMOS

XTAL OSC XO 50.0000MHZ CMOS

Buy Now Datasheet
Oscillators - 31-FK5000037DKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 50.0000MHZ CMOS

XTAL OSC XO 50.0000MHZ CMOS

Buy Now Datasheet
Oscillators - 31-FK5000037TR-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead

50MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 31-FK5000037CT-ND
Product Name Oscillators
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - X208-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Programmable Timers and Oscillators - SN74S124N3 - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO (Dual)
Package / Form Factor 16-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details