DIODES Incorporated Oscillators - FK4000051W FK4000051W

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872004-FK4000051W Series: SaRonix-eCera™ FK Features: XO (Standard) - Oscillator - 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Family Name: FK4000051 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872004-FK4000051W Series: SaRonix-eCera™ FK Features: XO (Standard) - Oscillator - 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Family Name: FK4000051 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FK4000051W - 872004-FK4000051W - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FK4000051W
872004-FK4000051W
Oscillators - FK4000051W 872004-FK4000051W
Manufacturer: Diodes Incorporated Win Source Part Number: 872004-FK4000051W Series: SaRonix-eCera™ FK Features: XO (Standard) - Oscillator - 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Family Name: FK4000051 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 872004-FK4000051W
Series: SaRonix-eCera™ FK
Features: XO (Standard) - Oscillator - 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Family Name: FK4000051
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 872004-FK4000051W
Product Name Oscillators - FK4000051W
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - IS82C54-1096 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 500DUAB100M000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details
Oscillators - LMK61E0-155M52SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers