Win Source Part Number: 1186317-FK2600010
Category: Crystals, Oscillators, Resonators>Oscillato
Series: SaRonix-eCera™ FK
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.045" (1.15mm)
Standard Package: 3,000
Package / Case: 4-SMD, No Lead
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1186317-FK2600010 |
| Product Name | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | XO; XO (Standard) |