DIODES Incorporated Oscillators FK2500067

Description
25MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FK2500067CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
FK2500067CT-ND
Oscillators FK2500067CT-ND
25MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FK2500067DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
FK2500067DKR-ND
Oscillators FK2500067DKR-ND
25MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FK2500067TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
FK2500067TR-ND
Oscillators FK2500067TR-ND
25MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators-Oscillators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators-Oscillators
Crystals, Oscillators, Resonators-Oscillators
Manufacturer: Diodes Incorporated Category: Crystals, Oscillators, Resonators-Oscillato rs Series: SaRonix-eCera™ FK Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Resonator: Crystal Type: XO (Standard) Frequency: 25 MHz Function: Enable/Disable Operating Temperature: -40°C ~ 105°C

Manufacturer: Diodes Incorporated
Category: Crystals, Oscillators, Resonators-Oscillators
Series: SaRonix-eCera™ FK
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Resonator: Crystal
Type: XO (Standard)
Frequency: 25 MHz
Function: Enable/Disable
Operating Temperature: -40°C ~ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number FK2500067CT-ND
Product Name Oscillators Crystals, Oscillators, Resonators-Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-1618-240-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1197593-SIT9003AC-23-18EQ-24.000000Y - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 24 MHz
View Details
2 suppliers