Win Source Part Number: 1014816-FK2500036
Category: Crystals, Oscillators, Resonators>Oscillato
Series: SaRonix-eCera™ FK
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.045" (1.15mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 25 MHz
Function: Enable/Disable
Output: CMOS
Current - Supply (Max): 10mA
Current - Supply (Disable) (Max): 10µA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: FK2500036DI
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1014816-FK2500036 |
| Product Name | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | XO; XO (Standard) |