DIODES Incorporated Oscillators FK2500019

Description
25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FK2500019-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
FK2500019-ND
Oscillators FK2500019-ND
25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1013906-FK2500019 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1013906-FK2500019
Crystals, Oscillators, Resonators - Oscillators 1013906-FK2500019
Win Source Part Number: 1013906-FK2500019 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ FK Type: XO (Standard) Package: Bulk Height - Seated (Max): 0.045" (1.15mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 25 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 10mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated

Win Source Part Number: 1013906-FK2500019
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SaRonix-eCera™ FK
Type: XO (Standard)
Package: Bulk
Height - Seated (Max): 0.045" (1.15mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 25 MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 10mA
Current - Supply (Disable) (Max): 10µA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number FK2500019-ND 1013906-FK2500019
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm 25 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1340545-570BCA000305DG - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 8-SMD, No Lead
Frequency 64 MHz
View Details
3 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Programmable Timers and Oscillators - CY2V013FLXIT - Quarktwin Technology Ltd.
Specs
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
Frequency 50 to 690 MHz
View Details
2 suppliers