Win Source Part Number: 1131919-FK2400031
Category: Crystals, Oscillators, Resonators>Oscillato
Series: SaRonix-eCera™ FK
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.045" (1.15mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 24 MHz
Function: Enable/Disable
Output: CMOS
Current - Supply (Max): 4mA
Current - Supply (Disable) (Max): 10µA
Voltage - Supply: 1.8V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
24MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1131919-FK2400031 | FK2400031-ND |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators |
| Oscillator Type | XO; XO (Standard) | XO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead |
| Frequency | 24 MHz |